Win Source Part Number: 1241926-SSL-LX203CSR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 160°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 2.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-2mm CERAMIC STEM
Lens Style: Round with Domed Top
Lens Size: 2.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1200,67-1200R,SSL
Product Status: Obsolete
LED, QuasarBrite, Red, T-2, 660 nm, 1.7 V, 20 mA, 10 mcd RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1241926-SSL-LX203CSRT | 89T9053 |
| Product Name | Optoelectronics - LED Indication - Discrete | Led, Quasarbrite, Red, T-2, 660 Nm, 1.7 V, 20 Ma, 10 Mcd Rohs Compliant Lumex |
| LED Type | Red; Red | |
| Peak Wavelength | 660 nm (6600 Å) | |
| Viewing Angle | 160 degrees |