ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX203CSOT

Description
Win Source Part Number: 1241929-SSL-LX203CSO T Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Bulk Standard Package: 100 Configuration: Independent Viewing Angle: 160° Lens Color: Orange Lens Transparency: Clear Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 610nm Height (Max): 2.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm CERAMIC STEM Dimension: 2.00mm Dia Lens Style: Round with Domed Top Lens Size: 2mm, T-3/4 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1241929-SSL-LX203CSO T Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Bulk Standard Package: 100 Configuration: Independent Viewing Angle: 160° Lens Color: Orange Lens Transparency: Clear Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 610nm Height (Max): 2.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm CERAMIC STEM Dimension: 2.00mm Dia Lens Style: Round with Domed Top Lens Size: 2mm, T-3/4 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241929-SSL-LX203CSOT
Optoelectronics - LED Indication - Discrete 1241929-SSL-LX203CSOT
Win Source Part Number: 1241929-SSL-LX203CSO T Category: Optoelectronics>LED Indication - Discrete Color: Orange Package: Bulk Standard Package: 100 Configuration: Independent Viewing Angle: 160° Lens Color: Orange Lens Transparency: Clear Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 610nm Height (Max): 2.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm CERAMIC STEM Dimension: 2.00mm Dia Lens Style: Round with Domed Top Lens Size: 2mm, T-3/4 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete

Win Source Part Number: 1241929-SSL-LX203CSOT
Category: Optoelectronics>LED Indication - Discrete
Color: Orange
Package: Bulk
Standard Package: 100
Configuration: Independent
Viewing Angle: 160°
Lens Color: Orange
Lens Transparency: Clear
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 610nm
Height (Max): 2.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-2mm CERAMIC STEM
Dimension: 2.00mm Dia
Lens Style: Round with Domed Top
Lens Size: 2mm, T-3/4
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241929-SSL-LX203CSOT
Product Name Optoelectronics - LED Indication - Discrete
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
T-2 120 Volt Lamps -  - Data Display Products
Data Display Products
Specs
LED Package: T-2
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details