ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX203CSIT

Description
Win Source Part Number: 1241927-SSL-LX203CSI T Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 100 Configuration: Independent Viewing Angle: 160° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 2.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm CERAMIC STEM Dimension: 2.00mm Dia Lens Style: Round with Domed Top Lens Size: 2mm, T-3/4 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1241927-SSL-LX203CSI T Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 100 Configuration: Independent Viewing Angle: 160° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 2.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm CERAMIC STEM Dimension: 2.00mm Dia Lens Style: Round with Domed Top Lens Size: 2mm, T-3/4 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241927-SSL-LX203CSIT
Optoelectronics - LED Indication - Discrete 1241927-SSL-LX203CSIT
Win Source Part Number: 1241927-SSL-LX203CSI T Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 100 Configuration: Independent Viewing Angle: 160° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 12mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 636nm Height (Max): 2.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm CERAMIC STEM Dimension: 2.00mm Dia Lens Style: Round with Domed Top Lens Size: 2mm, T-3/4 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete

Win Source Part Number: 1241927-SSL-LX203CSIT
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 100
Configuration: Independent
Viewing Angle: 160°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 12mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 636nm
Height (Max): 2.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-2mm CERAMIC STEM
Dimension: 2.00mm Dia
Lens Style: Round with Domed Top
Lens Size: 2mm, T-3/4
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241927-SSL-LX203CSIT
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Mini-mold Chip LED - SML-D13UW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details