ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX203CGT

Description
Win Source Part Number: 1241931-SSL-LX203CGT Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 160° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 2.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm CERAMIC STEM Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX203CGT,LU20005, 67-1198,67-1198R Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1241931-SSL-LX203CGT Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 160° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 2.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm CERAMIC STEM Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX203CGT,LU20005, 67-1198,67-1198R Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241931-SSL-LX203CGT
Optoelectronics - LED Indication - Discrete 1241931-SSL-LX203CGT
Win Source Part Number: 1241931-SSL-LX203CGT Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 100 Configuration: Standard Viewing Angle: 160° Lens Color: Green Lens Transparency: Clear Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Height (Max): 2.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-2mm CERAMIC STEM Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSLLX203CGT,LU20005, 67-1198,67-1198R Product Status: Obsolete

Win Source Part Number: 1241931-SSL-LX203CGT
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 100
Configuration: Standard
Viewing Angle: 160°
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 2.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-2mm CERAMIC STEM
Lens Style: Round with Domed Top
Lens Size: 2.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSLLX203CGT,LU20005,67-1198,67-1198R
Product Status: Obsolete

Buy Now Datasheet
Led, Green, 2Mm, 6Mcd, 565Nm; Led Color Lumex - 60K6945 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2Mm, 6Mcd, 565Nm; Led Color Lumex
60K6945
Led, Green, 2Mm, 6Mcd, 565Nm; Led Color Lumex 60K6945
LED, GREEN, 2MM, 6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:6mcd; Viewing Angle:160°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, GREEN, 2MM, 6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:6mcd; Viewing Angle:160°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241931-SSL-LX203CGT 60K6945
Product Name Optoelectronics - LED Indication - Discrete Led, Green, 2Mm, 6Mcd, 565Nm; Led Color Lumex
LED Type Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 160 degrees 160 degrees
Forward Voltage 2.2 volts 2.2 volts
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details