Win Source Part Number: 1242193-SSL-LX20333U
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Bulk
Standard Package: 500
Configuration: Independent
Viewing Angle: 70°
Lens Color: Blue
Lens Transparency: Diffused
Millicandela Rating: 100mcd
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 20mA
Wavelength - Peak: 470nm
Height (Max): 3.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1.8mm STOVEPIPE
Dimension: 3.30mm L x 2.40mm W
Lens Style: Round with Domed Top
Lens Size: 10.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSL-LX20333
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1242193-SSL-LX20333USBD |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Blue; Blue |
| Peak Wavelength | 470 nm (4700 Å) |
| Viewing Angle | 70 degrees |