ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX20333SBD

Description
Win Source Part Number: 1242190-SSL-LX20333S BD Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Blue Lens Transparency: Diffused Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 4.5V Current - Test: 20mA Wavelength - Peak: 430nm Height (Max): 3.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1.8mm STOVEPIPE Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX20333SBDR Base Product Number: SSL-LX20333
Request a Quote Datasheet
Description
Win Source Part Number: 1242190-SSL-LX20333S BD Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Blue Lens Transparency: Diffused Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 4.5V Current - Test: 20mA Wavelength - Peak: 430nm Height (Max): 3.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1.8mm STOVEPIPE Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX20333SBDR Base Product Number: SSL-LX20333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242190-SSL-LX20333SBD
Optoelectronics - LED Indication - Discrete 1242190-SSL-LX20333SBD
Win Source Part Number: 1242190-SSL-LX20333S BD Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 70° Lens Color: Blue Lens Transparency: Diffused Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 4.5V Current - Test: 20mA Wavelength - Peak: 430nm Height (Max): 3.00mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1.8mm STOVEPIPE Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX20333SBDR Base Product Number: SSL-LX20333

Win Source Part Number: 1242190-SSL-LX20333SBD
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 70°
Lens Color: Blue
Lens Transparency: Diffused
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 4.5V
Current - Test: 20mA
Wavelength - Peak: 430nm
Height (Max): 3.00mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1.8mm STOVEPIPE
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX20333SBDR
Base Product Number: SSL-LX20333

Buy Now Datasheet
T1.8Mm Stovepipe Led,super Blue Diffused Rohs Compliant Lumex - 20J1374 - Newark, An Avnet Company
Chicago, IL, United States
T1.8Mm Stovepipe Led,super Blue Diffused Rohs Compliant Lumex
20J1374
T1.8Mm Stovepipe Led,super Blue Diffused Rohs Compliant Lumex 20J1374
T1.8mm STOVEPIPE LED,SUPER BLUE DIFFUSED RoHS Compliant: Yes

T1.8mm STOVEPIPE LED,SUPER BLUE DIFFUSED RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1242190-SSL-LX20333SBD 20J1374
Product Name Optoelectronics - LED Indication - Discrete T1.8Mm Stovepipe Led,super Blue Diffused Rohs Compliant Lumex
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-ASCB-RTC2-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238194-SSF-LXH240IID - Win Source Electronics
Specs
LED Type Red; Red (x 2)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 80 degrees
View Details
2 suppliers