Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 795454-SSL-LX15YC-TR
Packaging: Reel package
Color: Yellow
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 3.00mm x 1.50mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 585nm
Part Status: Obsolete(EOL)
Family Name: SSL-LX15YC-TR
Categories: Optoelectronics
Dimension: 3.00mm L x 1.50mm W
Manufacturer Package: SOT-23-3
Height (Maximum): 1.05mm
Alternative Parts (Cross-Reference): E41;
Introduction Date: June 17, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Yellow LED Indication - Discrete 2.1V TO-236-3, SC-59, SOT-23-3
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 795454-SSL-LX15YC-TR | 67-1383-2-ND |
| Product Name | LED Indication - Discrete - SSL-LX15YC-TR | LED Indication - Discrete |
| LED Type | Yellow; Yellow | Yellow |
| Peak Wavelength | 585 nm (5850 Å) | 585 nm (5850 Å) |
| Viewing Angle | 140 degrees | 140 degrees |
| Forward Voltage | 2.1 volts | 2.1 volts |