ITW Electronic Component Solutions - Lumex LED; Yellow;350mcd;0.394In.;150mA;2V;60deg;595nm;Dome;5V;-40degC;260de SSL-LX100133SYD

Description
LED, 5.0 V Reverse Voltage, 125 mW Power Dissipation, 2.0 V Forward Voltage Operating temperature -40 °C to +85 °C Yellow diffused epoxy lens finish.
Description
LED, 5.0 V Reverse Voltage, 125 mW Power Dissipation, 2.0 V Forward Voltage Operating temperature -40 °C to +85 °C Yellow diffused epoxy lens finish.

Suppliers

Company
Product
Description
Supplier Links
LED; Yellow;350mcd;0.394In.;150mA;2V;60deg;595nm;Dome;5V;-40degC;260de - 70127663 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;350mcd;0.394In.;150mA;2V;60deg;595nm;Dome;5V;-40degC;260de
70127663
LED; Yellow;350mcd;0.394In.;150mA;2V;60deg;595nm;Dome;5V;-40degC;260de 70127663
LED, 5.0 V Reverse Voltage, 125 mW Power Dissipation, 2.0 V Forward Voltage Operating temperature -40 °C to +85 °C Yellow diffused epoxy lens finish.

LED, 5.0 V Reverse Voltage, 125 mW Power Dissipation, 2.0 V Forward Voltage

  • Operating temperature -40 °C to +85 °C
    Yellow diffused epoxy lens finish.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70127663
Product Name LED; Yellow;350mcd;0.394In.;150mA;2V;60deg;595nm;Dome;5V;-40degC;260de
LED Package: 0.394in.
LED Type Yellow
Peak Wavelength 595 nm (5950 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-3597-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details