Broadcom Inc. LED White Lighting ASMD-LWG3-NQTCD

Description
LED Lighting - White, Warm 3500K 2.99V 65mA 120° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Warm 3500K 2.99V 65mA 120° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-3597-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-3597-2-ND
LED White Lighting 516-3597-2-ND
LED Lighting - White, Warm 3500K 2.99V 65mA 120° 1206 (3014 Metric)

LED Lighting - White, Warm 3500K 2.99V 65mA 120° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMD-LWG3-NQTCD
High Power LEDs - White ASMD-LWG3-NQTCD
High Power LEDs - White White, 3500K 23.5lm, 65mA

High Power LEDs - White White, 3500K 23.5lm, 65mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3597-2-ND ASMD-LWG3-NQTCD
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details