ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SSL-LX100133SRD

Description
Win Source Part Number: 1242009-SSL-LX100133 SRD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 200 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 550mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 13.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-10mm Lens Style: Round with Domed Top Lens Size: 10.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX100133SRDR Base Product Number: SSL-LX100133
Request a Quote Datasheet
Description
Win Source Part Number: 1242009-SSL-LX100133 SRD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 200 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 550mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 13.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-10mm Lens Style: Round with Domed Top Lens Size: 10.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX100133SRDR Base Product Number: SSL-LX100133
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242009-SSL-LX100133SRD
Optoelectronics - LED Indication - Discrete 1242009-SSL-LX100133SRD
Win Source Part Number: 1242009-SSL-LX100133 SRD Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 200 Configuration: Standard Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 550mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 20mA Wavelength - Peak: 660nm Height (Max): 13.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-10mm Lens Style: Round with Domed Top Lens Size: 10.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSL-LX100133SRDR Base Product Number: SSL-LX100133

Win Source Part Number: 1242009-SSL-LX100133SRD
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 200
Configuration: Standard
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 550mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 13.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-10mm
Lens Style: Round with Domed Top
Lens Size: 10.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSL-LX100133SRDR
Base Product Number: SSL-LX100133

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242009-SSL-LX100133SRD
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1011-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details