ITW Electronic Component Solutions - Lumex LED; Red;400mcd;0.433In.Dia.;T10mm;150mA If;1.7V Vf;60deg;660nm;Diffus SSL-LX100133SRD/D

Description
275 mcd (Typ.) Luminous Intensity, 150 mA (Max.) Forward Current, 660 nm Red LEDs Red diffused lens 660 nm super red LED.
Description
275 mcd (Typ.) Luminous Intensity, 150 mA (Max.) Forward Current, 660 nm Red LEDs Red diffused lens 660 nm super red LED.

Suppliers

Company
Product
Description
Supplier Links
LED; Red;400mcd;0.433In.Dia.;T10mm;150mA If;1.7V Vf;60deg;660nm;Diffus - 70127662 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;400mcd;0.433In.Dia.;T10mm;150mA If;1.7V Vf;60deg;660nm;Diffus
70127662
LED; Red;400mcd;0.433In.Dia.;T10mm;150mA If;1.7V Vf;60deg;660nm;Diffus 70127662
275 mcd (Typ.) Luminous Intensity, 150 mA (Max.) Forward Current, 660 nm Red LEDs Red diffused lens 660 nm super red LED.

275 mcd (Typ.) Luminous Intensity, 150 mA (Max.) Forward Current, 660 nm Red LEDs

  • Red diffused lens
    660 nm super red LED.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70127662
Product Name LED; Red;400mcd;0.433In.Dia.;T10mm;150mA If;1.7V Vf;60deg;660nm;Diffus
LED Package: 0.433in.
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LEDs - 2523132 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 1.8 volts
View Details
3 suppliers
Led, Hb, Titanbrite, Ultra Violet, Smd; Product Range Lumex - 66W2644 - Newark, An Avnet Company
Specs
LED Type Ultraviolet; Ultra Violet
Peak Wavelength 405 nm (4050 Å)
Viewing Angle 100 degrees
View Details