ITW Electronic Component Solutions - Lumex Panel Mount Indicator, Led, Green, 2.2V; Led Color Lumex SSI-LXMP059GD

Description
PANEL MOUNT INDICATOR, LED, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:1.83mm x 4.2mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:1.83mm x 4.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, Green, 2.2V; Led Color Lumex - 09J9244 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, Green, 2.2V; Led Color Lumex
09J9244
Panel Mount Indicator, Led, Green, 2.2V; Led Color Lumex 09J9244
PANEL MOUNT INDICATOR, LED, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:1.83mm x 4.2mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, GREEN, 2.2V; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:1.83mm x 4.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 09J9244
Product Name Panel Mount Indicator, Led, Green, 2.2V; Led Color Lumex
LED Package: 1.83mm x 4.2mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Type Red; Red (x 10)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details
Medium Angle TO-46 880 nm Emitter, High-Temperature - OD-880LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details