ITW Electronic Component Solutions - Lumex Panel Mount Indicator, Led, Red, 2V; Led Color Lumex SSI-LXH072ID

Description
PANEL MOUNT INDICATOR, LED, RED, 2V; LED Color:Red; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:15mcd; Bulb Size:2.3mm x 7mm; Colour:Red; Forward Voltage:2V; Lens Style:2.3 x 7mm; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, RED, 2V; LED Color:Red; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:15mcd; Bulb Size:2.3mm x 7mm; Colour:Red; Forward Voltage:2V; Lens Style:2.3 x 7mm; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, Red, 2V; Led Color Lumex - 09J9218 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, Red, 2V; Led Color Lumex
09J9218
Panel Mount Indicator, Led, Red, 2V; Led Color Lumex 09J9218
PANEL MOUNT INDICATOR, LED, RED, 2V; LED Color:Red; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:15mcd; Bulb Size:2.3mm x 7mm; Colour:Red; Forward Voltage:2V; Lens Style:2.3 x 7mm; Operating Temperature Max:85°C RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, RED, 2V; LED Color:Red; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:15mcd; Bulb Size:2.3mm x 7mm; Colour:Red; Forward Voltage:2V; Lens Style:2.3 x 7mm; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 09J9218
Product Name Panel Mount Indicator, Led, Red, 2V; Led Color Lumex
LED Package: 2.3mm x 7mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - ALMD-CB3D-STC02-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details