ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXHM250GGD

Description
Win Source Part Number: 1238246-SSF-LXHM250G GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 2) Package: Bulk Voltage Rating: 2.2V Standard Package: 250 Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 30mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1283,LU20275,67-1 283R,SSFLXHM250GGD,S SF-LXH250MGGD Base Product Number: SSF-LXHM250
Request a Quote Datasheet
Description
Win Source Part Number: 1238246-SSF-LXHM250G GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 2) Package: Bulk Voltage Rating: 2.2V Standard Package: 250 Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 30mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1283,LU20275,67-1 283R,SSFLXHM250GGD,S SF-LXH250MGGD Base Product Number: SSF-LXHM250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238246-SSF-LXHM250GGD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238246-SSF-LXHM250GGD
Win Source Part Number: 1238246-SSF-LXHM250G GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 2) Package: Bulk Voltage Rating: 2.2V Standard Package: 250 Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 30mcd Wavelength - Peak: 565nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1283,LU20275,67-1 283R,SSFLXHM250GGD,S SF-LXH250MGGD Base Product Number: SSF-LXHM250

Win Source Part Number: 1238246-SSF-LXHM250GGD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green (x 2)
Package: Bulk
Voltage Rating: 2.2V
Standard Package: 250
Configuration: 2 High
Viewing Angle: 60°
Millicandela Rating: 30mcd
Wavelength - Peak: 565nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1283,LU20275,67-1283R,SSFLXHM250GGD,SSF-LXH250MGGD
Base Product Number: SSF-LXHM250

Buy Now Datasheet
Indicator, Led Pcb, 2Led Green 30Mcd 105Mw; Led Color Lumex - 19J9476 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Led Green 30Mcd 105Mw; Led Color Lumex
19J9476
Indicator, Led Pcb, 2Led Green 30Mcd 105Mw; Led Color Lumex 19J9476
INDICATOR, LED PCB, 2LED GREEN 30MCD 105mW; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:60° RoHS Compliant: Yes

INDICATOR, LED PCB, 2LED GREEN 30MCD 105mW; LED Color:Green; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:30mcd; Forward Voltage:2.2V; Viewing Angle:60° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1238246-SSF-LXHM250GGD 19J9476
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Indicator, Led Pcb, 2Led Green 30Mcd 105Mw; Led Color Lumex
LED Type Green; Green (x 2) Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Lens Type Domed Lens
Additional Wavelength 565nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-4083-2-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1241881-SML-LX1210GGC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details
3 suppliers