ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH555YD

Description
Win Source Part Number: 1238092-SSF-LXH555YD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Bulk Voltage Rating: 2.1V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 8mcd Wavelength - Peak: 585nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSFLXH555YD,67-1043, 67-1043R Base Product Number: SSF-LXH555 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238092-SSF-LXH555YD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Bulk Voltage Rating: 2.1V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 8mcd Wavelength - Peak: 585nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSFLXH555YD,67-1043, 67-1043R Base Product Number: SSF-LXH555 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238092-SSF-LXH555YD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238092-SSF-LXH555YD
Win Source Part Number: 1238092-SSF-LXH555YD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Yellow Package: Bulk Voltage Rating: 2.1V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 8mcd Wavelength - Peak: 585nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 1.80mm Dia ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSFLXH555YD,67-1043, 67-1043R Base Product Number: SSF-LXH555 Product Status: Obsolete

Win Source Part Number: 1238092-SSF-LXH555YD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Yellow
Package: Bulk
Voltage Rating: 2.1V
Standard Package: 100
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 8mcd
Wavelength - Peak: 585nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 1.80mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSFLXH555YD,67-1043,67-1043R
Base Product Number: SSF-LXH555
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238092-SSF-LXH555YD
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details