ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH534IGGGD

Description
Win Source Part Number: 1238241-SSF-LXH534IG GGD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 3), Red (x 1) Package: Bulk Voltage Rating: 2.2V Green, 2V Red Standard Package: 650 Configuration: 4 High Viewing Angle: 100° Millicandela Rating: 10mcd Green, 20mcd Red Wavelength - Peak: 565nm, 635nm Current: 20mA Green, 20mA Red Lens Type: Diffused Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 3.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 76 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSF-LXH534
Request a Quote Datasheet
Description
Win Source Part Number: 1238241-SSF-LXH534IG GGD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 3), Red (x 1) Package: Bulk Voltage Rating: 2.2V Green, 2V Red Standard Package: 650 Configuration: 4 High Viewing Angle: 100° Millicandela Rating: 10mcd Green, 20mcd Red Wavelength - Peak: 565nm, 635nm Current: 20mA Green, 20mA Red Lens Type: Diffused Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 3.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 76 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSF-LXH534
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238241-SSF-LXH534IGGGD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238241-SSF-LXH534IGGGD
Win Source Part Number: 1238241-SSF-LXH534IG GGD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 3), Red (x 1) Package: Bulk Voltage Rating: 2.2V Green, 2V Red Standard Package: 650 Configuration: 4 High Viewing Angle: 100° Millicandela Rating: 10mcd Green, 20mcd Red Wavelength - Peak: 565nm, 635nm Current: 20mA Green, 20mA Red Lens Type: Diffused Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top Lens Size: 3.00mm x 2.00mm ECCN: EAR99 Fake Threat In the Open Market: 76 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSF-LXH534

Win Source Part Number: 1238241-SSF-LXH534IGGGD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green (x 3), Red (x 1)
Package: Bulk
Voltage Rating: 2.2V Green, 2V Red
Standard Package: 650
Configuration: 4 High
Viewing Angle: 100°
Millicandela Rating: 10mcd Green, 20mcd Red
Wavelength - Peak: 565nm, 635nm
Current: 20mA Green, 20mA Red
Lens Type: Diffused
Mounting Type: Through Hole, Right Angle
Lens Style: Rectangle with Flat Top
Lens Size: 3.00mm x 2.00mm
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSF-LXH534

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238241-SSF-LXH534IGGGD
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Green; Multi-Colored; Green (x 3), Red (x 1)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details