ITW Electronic Component Solutions - Lumex Indicator, Led Pcb, 3Mm, Red, 2.1V; Led Color Lumex SSF-LXH4RAID

Description
INDICATOR, LED PCB, 3MM, RED, 2.1V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:40mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:7.62mm; Width:4.5mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 3MM, RED, 2.1V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:40mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:7.62mm; Width:4.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 3Mm, Red, 2.1V; Led Color Lumex - 20J0230 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 3Mm, Red, 2.1V; Led Color Lumex
20J0230
Indicator, Led Pcb, 3Mm, Red, 2.1V; Led Color Lumex 20J0230
INDICATOR, LED PCB, 3MM, RED, 2.1V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:40mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:7.62mm; Width:4.5mm RoHS Compliant: Yes

INDICATOR, LED PCB, 3MM, RED, 2.1V; LED Color:Red; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:40mcd; Forward Voltage:2.1V; Viewing Angle:60°; Height:7.62mm; Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20J0230
Product Name Indicator, Led Pcb, 3Mm, Red, 2.1V; Led Color Lumex
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details
2.5X2.0MM ORG SMD LED GULL WING - AM2520SECK03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
3 suppliers