Kingbright Corporation 2.5X2.0MM ORG SMD LED GULL WING AM2520SECK03

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM ORG SMD LED GULL WING - AM2520SECK03 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM ORG SMD LED GULL WING
AM2520SECK03
2.5X2.0MM ORG SMD LED GULL WING AM2520SECK03
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1412-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1412-2-ND
LED Indication - Discrete 754-1412-2-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1412-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1412-6-ND
LED Indication - Discrete 754-1412-6-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1412-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1412-1-ND
LED Indication - Discrete 754-1412-1-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520SECK03
Standard LEDs - SMD AM2520SECK03
Standard LEDs - SMD ORANGE WATER CLEAR

Standard LEDs - SMD ORANGE WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520SECK03 754-1412-2-ND AM2520SECK03
Product Name 2.5X2.0MM ORG SMD LED GULL WING LED Indication - Discrete Standard LEDs - SMD
LED Package: Gull Wing 2-SMD, Gull Wing
LED Type Orange Orange
Peak Wavelength 601 nm (6010 Å) 610 nm (6100 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
SWIR Emitters - MTE5014-015-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1450 nm (14500 Å)
Viewing Angle 6 degrees
View Details