Win Source Part Number: 1238179-SSF-LXH4RA5B
Category: Optoelectronics>LEDs
Color: Red
Package: Bulk
Voltage Rating: 3.5V
Standard Package: 100
Configuration: Single
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1301,LU20331,67-1
Base Product Number: SSF-LXH4
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1238179-SSF-LXH4RA5BID |
| Product Name | Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |
| LED Type | Red; Red |