ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH475LID

Description
Win Source Part Number: 1238098-SSF-LXH475LI D Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 4) Package: Bulk Voltage Rating: 2.0V Standard Package: 50 Configuration: 4 High Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 635nm Current: 30mA Lens Type: Diffused, Red Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238098-SSF-LXH475LI D Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 4) Package: Bulk Voltage Rating: 2.0V Standard Package: 50 Configuration: 4 High Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 635nm Current: 30mA Lens Type: Diffused, Red Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238098-SSF-LXH475LID
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238098-SSF-LXH475LID
Win Source Part Number: 1238098-SSF-LXH475LI D Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 4) Package: Bulk Voltage Rating: 2.0V Standard Package: 50 Configuration: 4 High Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 635nm Current: 30mA Lens Type: Diffused, Red Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Product Status: Obsolete

Win Source Part Number: 1238098-SSF-LXH475LID
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red (x 4)
Package: Bulk
Voltage Rating: 2.0V
Standard Package: 50
Configuration: 4 High
Viewing Angle: 60°
Millicandela Rating: 40mcd
Wavelength - Peak: 635nm
Current: 30mA
Lens Type: Diffused, Red
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238098-SSF-LXH475LID
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red (x 4)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details