ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH409SYSUGW

Description
Win Source Part Number: 1238227-SSF-LXH409SY SUGW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green, Yellow Package: Bulk Voltage Rating: 2.2V Green, 2V Yellow Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 80mcd Green, 250mcd Yellow Wavelength - Peak: 574nm, 590nm Current: 20mA Green, 20mA Yellow Lens Type: White Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSF-LXH409
Request a Quote Datasheet
Description
Win Source Part Number: 1238227-SSF-LXH409SY SUGW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green, Yellow Package: Bulk Voltage Rating: 2.2V Green, 2V Yellow Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 80mcd Green, 250mcd Yellow Wavelength - Peak: 574nm, 590nm Current: 20mA Green, 20mA Yellow Lens Type: White Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSF-LXH409
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238227-SSF-LXH409SYSUGW
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238227-SSF-LXH409SYSUGW
Win Source Part Number: 1238227-SSF-LXH409SY SUGW Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green, Yellow Package: Bulk Voltage Rating: 2.2V Green, 2V Yellow Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 80mcd Green, 250mcd Yellow Wavelength - Peak: 574nm, 590nm Current: 20mA Green, 20mA Yellow Lens Type: White Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSF-LXH409

Win Source Part Number: 1238227-SSF-LXH409SYSUGW
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green, Yellow
Package: Bulk
Voltage Rating: 2.2V Green, 2V Yellow
Standard Package: 500
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 80mcd Green, 250mcd Yellow
Wavelength - Peak: 574nm, 590nm
Current: 20mA Green, 20mA Yellow
Lens Type: White
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSF-LXH409

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238227-SSF-LXH409SYSUGW
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-RCN-CX0Y0AA2TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers