ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH305ID

Description
Win Source Part Number: 1238171-SSF-LXH305ID Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 2V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q2857213,Q6779925S Base Product Number: SSF-LXH305
Request a Quote Datasheet
Description
Win Source Part Number: 1238171-SSF-LXH305ID Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 2V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q2857213,Q6779925S Base Product Number: SSF-LXH305
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238171-SSF-LXH305ID
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238171-SSF-LXH305ID
Win Source Part Number: 1238171-SSF-LXH305ID Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 2V Standard Package: 500 Configuration: Single Viewing Angle: 60° Millicandela Rating: 40mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q2857213,Q6779925S Base Product Number: SSF-LXH305

Win Source Part Number: 1238171-SSF-LXH305ID
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red
Package: Bulk
Voltage Rating: 2V
Standard Package: 500
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 40mcd
Wavelength - Peak: 635nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: Q2857213,Q6779925S
Base Product Number: SSF-LXH305

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238171-SSF-LXH305ID
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
LED White Lighting - 846-1089-1-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
LED Color Lighting - XZCB25X143S-ND - DigiKey
Specs
LED Package: Nonstandard SMD
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details