SunLED Company, LLC LED Color Lighting XZCB25X143S

Description
LED Lighting Color - Blue 460nm (Typ) Nonstandard SMD
Request a Quote Datasheet
Description
LED Lighting Color - Blue 460nm (Typ) Nonstandard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XZCB25X143S-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XZCB25X143S-ND
LED Color Lighting XZCB25X143S-ND
LED Lighting Color - Blue 460nm (Typ) Nonstandard SMD

LED Lighting Color - Blue 460nm (Typ) Nonstandard SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XZCB25X143S-ND
Product Name LED Color Lighting
LED Package: Nonstandard SMD
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1232-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details