ITW Electronic Component Solutions - Lumex Optoisolators - Logic Output - OCP-PCP116 OCP-PCP116

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 790886-OCP-PCP116 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 6-DIP (0.300", 7.62mm) Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 17 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: OCP-PCP116 Categories: Isolators Manufacturer Package: 6-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Propagation Delay tpLH / tpHL (Maximum): 9μs, 15μs Alternative Parts (Cross-Reference): OCP-PCP116-TR; Introduction Date: December 13, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 790886-OCP-PCP116 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 6-DIP (0.300", 7.62mm) Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 17 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: OCP-PCP116 Categories: Isolators Manufacturer Package: 6-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Propagation Delay tpLH / tpHL (Maximum): 9μs, 15μs Alternative Parts (Cross-Reference): OCP-PCP116-TR; Introduction Date: December 13, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - OCP-PCP116 - 790886-OCP-PCP116 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - OCP-PCP116
790886-OCP-PCP116
Optoisolators - Logic Output - OCP-PCP116 790886-OCP-PCP116
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 790886-OCP-PCP116 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Package: 6-DIP (0.300", 7.62mm) Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 17 V Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Family Name: OCP-PCP116 Categories: Isolators Manufacturer Package: 6-DIP Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Propagation Delay tpLH / tpHL (Maximum): 9μs, 15μs Alternative Parts (Cross-Reference): OCP-PCP116-TR; Introduction Date: December 13, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 790886-OCP-PCP116
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 17 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 100ns, 50ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: OCP-PCP116
Categories: Isolators
Manufacturer Package: 6-DIP
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Propagation Delay tpLH / tpHL (Maximum): 9μs, 15μs
Alternative Parts (Cross-Reference): OCP-PCP116-TR;
Introduction Date: December 13, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 790886-OCP-PCP116
Product Name Optoisolators - Logic Output - OCP-PCP116
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ISO5851DWR - 922084-ISO5851DWR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243590-SI8232DB-D-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details