ITW Switches UK Spacer, Round Pbt 5.2Mm X 5.8Mm; Spacer Type Itw Mcmurdo MP5070

Description
SPACER, ROUND PBT 5.2MM X 5.8MM; Spacer Type:Round; Spacer Material:PBT (Polybutylene Terephthalate); Outer Diameter:5.2mm; Inner Diameter:3.19mm; Overall Length:5.86mm; Product Range:-; Bore Size:3.1mm; Wire Diameter:5.2mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND PBT 5.2MM X 5.8MM; Spacer Type:Round; Spacer Material:PBT (Polybutylene Terephthalate); Outer Diameter:5.2mm; Inner Diameter:3.19mm; Overall Length:5.86mm; Product Range:-; Bore Size:3.1mm; Wire Diameter:5.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Pbt 5.2Mm X 5.8Mm; Spacer Type Itw Mcmurdo - 03M2489 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Pbt 5.2Mm X 5.8Mm; Spacer Type Itw Mcmurdo
03M2489
Spacer, Round Pbt 5.2Mm X 5.8Mm; Spacer Type Itw Mcmurdo 03M2489
SPACER, ROUND PBT 5.2MM X 5.8MM; Spacer Type:Round; Spacer Material:PBT (Polybutylene Terephthalate); Outer Diameter:5.2mm; Inner Diameter:3.19mm; Overall Length:5.86mm; Product Range:-; Bore Size:3.1mm; Wire Diameter:5.2mm RoHS Compliant: Yes

SPACER, ROUND PBT 5.2MM X 5.8MM; Spacer Type:Round; Spacer Material:PBT (Polybutylene Terephthalate); Outer Diameter:5.2mm; Inner Diameter:3.19mm; Overall Length:5.86mm; Product Range:-; Bore Size:3.1mm; Wire Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 03M2489
Product Name Spacer, Round Pbt 5.2Mm X 5.8Mm; Spacer Type Itw Mcmurdo
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3937 inch (10 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers