Sames North American Corporation PPH 707 MT Robotic Rotary Atomizer

Description
PPH 707 MT is a sprayer designed for electrostatic applications with internal charge of liquid paints. This atomizer is the best solution for colored primer or clear coat: low paint loss and fast color change. It is equipped with a color change block inside the atomizer for 1 super high runner and 5 high runner colors Minimum color change loss Compact design Excellent Quality Performance High rotating speed High voltage unit Hi-TE dual shaping air Color change embedded system Productivity 5 seconds / 6cc paint loss / 40cc solvent loss with multi gear pump 15 seconds / 29cc paint loss / 300cc solvent loss with single gear pump Remote bell monitoring device Sustainability High reliability for Automotive applications Long life High Voltage Unit 2.5 million cycles life of valves Titanium bell cup for longer life 7 year/30,000 hr turbine warranty* Easy to maintain : Quick disconnect "Cabriolet cover" for easy access to valve in the atomizer *whichever is sooner
Request a Quote
Description
PPH 707 MT is a sprayer designed for electrostatic applications with internal charge of liquid paints. This atomizer is the best solution for colored primer or clear coat: low paint loss and fast color change. It is equipped with a color change block inside the atomizer for 1 super high runner and 5 high runner colors Minimum color change loss Compact design Excellent Quality Performance High rotating speed High voltage unit Hi-TE dual shaping air Color change embedded system Productivity 5 seconds / 6cc paint loss / 40cc solvent loss with multi gear pump 15 seconds / 29cc paint loss / 300cc solvent loss with single gear pump Remote bell monitoring device Sustainability High reliability for Automotive applications Long life High Voltage Unit 2.5 million cycles life of valves Titanium bell cup for longer life 7 year/30,000 hr turbine warranty* Easy to maintain : Quick disconnect "Cabriolet cover" for easy access to valve in the atomizer *whichever is sooner
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PPH 707 MT Robotic Rotary Atomizer -  - Sames North American Corporation
Plymouth, MI, United States
PPH 707 MT Robotic Rotary Atomizer
PPH 707 MT Robotic Rotary Atomizer
PPH 707 MT is a sprayer designed for electrostatic applications with internal charge of liquid paints. This atomizer is the best solution for colored primer or clear coat: low paint loss and fast color change. It is equipped with a color change block inside the atomizer for 1 super high runner and 5 high runner colors Minimum color change loss Compact design Excellent Quality Performance High rotating speed High voltage unit Hi-TE dual shaping air Color change embedded system Productivity 5 seconds / 6cc paint loss / 40cc solvent loss with multi gear pump 15 seconds / 29cc paint loss / 300cc solvent loss with single gear pump Remote bell monitoring device Sustainability High reliability for Automotive applications Long life High Voltage Unit 2.5 million cycles life of valves Titanium bell cup for longer life 7 year/30,000 hr turbine warranty* Easy to maintain : Quick disconnect "Cabriolet cover" for easy access to valve in the atomizer *whichever is sooner

PPH 707 MT is a sprayer designed for electrostatic applications with internal charge of liquid paints.
This atomizer is the best solution for colored primer or clear coat: low paint loss and fast color change.
It is equipped with a color change block inside the atomizer for 1 super high runner and 5 high runner colors

  • Minimum color change loss
  • Compact design
  • Excellent Quality

Performance

  • High rotating speed
  • High voltage unit
  • Hi-TE dual shaping air
  • Color change embedded system

Productivity

  • 5 seconds / 6cc paint loss / 40cc solvent loss with multi gear pump
  • 15 seconds / 29cc paint loss / 300cc solvent loss with single gear pump
  • Remote bell monitoring device

Sustainability

  • High reliability for Automotive applications
  • Long life High Voltage Unit
  • 2.5 million cycles life of valves
  • Titanium bell cup for longer life
  • 7 year/30,000 hr turbine warranty*

Easy to maintain :

  • Quick disconnect
  • "Cabriolet cover" for easy access to valve in the atomizer

*whichever is sooner

Supplier's Site

Technical Specifications

  Sames North American Corporation
Product Category Spray Painting Equipment (Paint Sprayers)
Product Name PPH 707 MT Robotic Rotary Atomizer
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Paint Pressure 87.02 to 116 psi (61.24 to 81.66 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PPH 707 2K Robotic Sprayer -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
TRP 501 Automatic Electrostatic Spray Gun -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
S3 P HTI Manual Airspray Spray Gun Pressure -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Airspray Conventional Manual Suction Spray Gun - FPro S - Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details