Newport MKS Fiber Optic Bundle, Fused Silica, 11 mm Ferrules, 0.125 in., 36 in. 77564

Description
The 77564 Standard Grade Fused Silica Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 36 inch long, 0.125 inch diameter Fused Silica bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.
Request a Quote
Description
The 77564 Standard Grade Fused Silica Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 36 inch long, 0.125 inch diameter Fused Silica bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Bundle, Fused Silica, 11 mm Ferrules, 0.125 in., 36 in. - 77564 - Newport MKS
Irvine, CA, United States
Fiber Optic Bundle, Fused Silica, 11 mm Ferrules, 0.125 in., 36 in.
77564
Fiber Optic Bundle, Fused Silica, 11 mm Ferrules, 0.125 in., 36 in. 77564
The 77564 Standard Grade Fused Silica Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 36 inch long, 0.125 inch diameter Fused Silica bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.

The 77564 Standard Grade Fused Silica Fiber Optic Bundle uses a stainless steel protective sheathing around the fibers. This 36 inch long, 0.125 inch diameter Fused Silica bundle uses a silica/silica polyimide buffer. It has 11 mm ferrule terminations for mounting in our standard fiber adapters.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Light Guides
Product Number 77564
Product Name Fiber Optic Bundle, Fused Silica, 11 mm Ferrules, 0.125 in., 36 in.
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
Core Material Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 2m Length, SMA - 78254 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Liquid Light Guide, 39.4 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77631 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Liquid Light Guide, 79 in., 340-800 nm, 0.2 in. Core, 0.59 NA - 77569 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78302 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
View Details