TE Connectivity Light Pipes 1761018-1

Description
Configuration Features Lightpipe Configuration : Dual Square Number of Lightpipes : 24 Packaging Features Packaging Method : Tray Product Type Features Form Factor : SFP Lightpipe Product Type : Lightpipe Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Lightpipe Configuration : Dual Square Number of Lightpipes : 24 Packaging Features Packaging Method : Tray Product Type Features Form Factor : SFP Lightpipe Product Type : Lightpipe Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 1761018-1 - TE Connectivity
Berwyn, PA, United States
Light Pipes
1761018-1
Light Pipes 1761018-1
Configuration Features Lightpipe Configuration : Dual Square Number of Lightpipes : 24 Packaging Features Packaging Method : Tray Product Type Features Form Factor : SFP Lightpipe Product Type : Lightpipe Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Configuration : Dual Square
  • Number of Lightpipes : 24

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Form Factor : SFP
  • Lightpipe Product Type : Lightpipe

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Light Guides
Product Number 1761018-1
Product Name Light Pipes
Operating Temp -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2057500-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Pipes - 1761005-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Pipes - 2007182-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details