ITW Electronic Component Solutions - Lumex LED Character and Numeric LDD-A516RI

Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.7V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.7V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 67-1461-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
67-1461-ND
LED Character and Numeric 67-1461-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.7V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.7V 10mA 0.748"" H x 0.984"" W x 0.315"" D (19.00mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Display, Seven Segment, 14Mm, Red; Led Color Lumex - 09J9462 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14Mm, Red; Led Color Lumex
09J9462
Display, Seven Segment, 14Mm, Red; Led Color Lumex 09J9462
DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.7V; Luminous Intensity:13mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.7V; Luminous Intensity:13mcd; No. of Digits / Alpha:2; Character Size:14.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
.56IN. 7 SEGMENT DUAL DIGIT DISPLAY, 660NM SUPER RED, GRAY FACE, WHITE SEGMENTS, - 70127352 - Allied Electronics, Inc.
Fort Worth, TX, USA
.56IN. 7 SEGMENT DUAL DIGIT DISPLAY, 660NM SUPER RED, GRAY FACE, WHITE SEGMENTS,
70127352
.56IN. 7 SEGMENT DUAL DIGIT DISPLAY, 660NM SUPER RED, GRAY FACE, WHITE SEGMENTS, 70127352
.56IN. 7 SEGMENT DUAL DIGIT DISPLAY, 660NM SUPER RED, GRAY FACE, WHITE SEGMENTS,

.56IN. 7 SEGMENT DUAL DIGIT DISPLAY, 660NM SUPER RED, GRAY FACE, WHITE SEGMENTS,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 67-1461-ND 09J9462 70127352
Product Name LED Character and Numeric Display, Seven Segment, 14Mm, Red; Led Color Lumex .56IN. 7 SEGMENT DUAL DIGIT DISPLAY, 660NM SUPER RED, GRAY FACE, WHITE SEGMENTS,
Display Type Segmented Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays - HDLO-3416 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color High Efficiency Red
View Details
4 suppliers