ITW Electronic Component Solutions - Lumex Optoelectronics - Display Modules - LCD, OLED Character and Numeric LCM-S02402DSF

Description
Win Source Part Number: 1211564-LCM-S02402DS F Category: Optoelectronics>Disp lay Modules - LCD, OLED Character and Numeric Package: Bulk Standard Package: 30 Interface: Parallel Display Type: STN - Super-Twisted Nematic Number of Characters: 48 Display Format: 24 x 2 Character Format: 5 x 8 Dots Display Mode: Transflective Character Size: 5.55mm H x 3.20mm W Outline L x W x H: 118.00mm x 36.00mm x 12.70mm Viewing Area: 93.50mm L x 16.00mm W Backlight: LED - Yellow/Green Dot Size: 0.60mm W x 0.65mm H Background Color: Green Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 50°C Alternative Parts (Cross-Reference): LCM-S02402DSF.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0020 Mfr: Lumex Opto/Components Inc. Other Names: LCMS02402DSF,67-1764 -NDR,67-1764 Base Product Number: LCM-S02402
Request a Quote Datasheet
Description
Win Source Part Number: 1211564-LCM-S02402DS F Category: Optoelectronics>Disp lay Modules - LCD, OLED Character and Numeric Package: Bulk Standard Package: 30 Interface: Parallel Display Type: STN - Super-Twisted Nematic Number of Characters: 48 Display Format: 24 x 2 Character Format: 5 x 8 Dots Display Mode: Transflective Character Size: 5.55mm H x 3.20mm W Outline L x W x H: 118.00mm x 36.00mm x 12.70mm Viewing Area: 93.50mm L x 16.00mm W Backlight: LED - Yellow/Green Dot Size: 0.60mm W x 0.65mm H Background Color: Green Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 50°C Alternative Parts (Cross-Reference): LCM-S02402DSF.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0020 Mfr: Lumex Opto/Components Inc. Other Names: LCMS02402DSF,67-1764 -NDR,67-1764 Base Product Number: LCM-S02402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LCD, OLED Character and Numeric - LCM-S02402DSF - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LCD, OLED Character and Numeric
LCM-S02402DSF
Optoelectronics - Display Modules - LCD, OLED Character and Numeric LCM-S02402DSF
Win Source Part Number: 1211564-LCM-S02402DS F Category: Optoelectronics>Disp lay Modules - LCD, OLED Character and Numeric Package: Bulk Standard Package: 30 Interface: Parallel Display Type: STN - Super-Twisted Nematic Number of Characters: 48 Display Format: 24 x 2 Character Format: 5 x 8 Dots Display Mode: Transflective Character Size: 5.55mm H x 3.20mm W Outline L x W x H: 118.00mm x 36.00mm x 12.70mm Viewing Area: 93.50mm L x 16.00mm W Backlight: LED - Yellow/Green Dot Size: 0.60mm W x 0.65mm H Background Color: Green Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 50°C Alternative Parts (Cross-Reference): LCM-S02402DSF.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0020 Mfr: Lumex Opto/Components Inc. Other Names: LCMS02402DSF,67-1764 -NDR,67-1764 Base Product Number: LCM-S02402

Win Source Part Number: 1211564-LCM-S02402DSF
Category: Optoelectronics>Display Modules - LCD, OLED Character and Numeric
Package: Bulk
Standard Package: 30
Interface: Parallel
Display Type: STN - Super-Twisted Nematic
Number of Characters: 48
Display Format: 24 x 2
Character Format: 5 x 8 Dots
Display Mode: Transflective
Character Size: 5.55mm H x 3.20mm W
Outline L x W x H: 118.00mm x 36.00mm x 12.70mm
Viewing Area: 93.50mm L x 16.00mm W
Backlight: LED - Yellow/Green
Dot Size: 0.60mm W x 0.65mm H
Background Color: Green
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 50°C
Alternative Parts (Cross-Reference): LCM-S02402DSF.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0020
Mfr: Lumex Opto/Components Inc.
Other Names: LCMS02402DSF,67-1764-NDR,67-1764
Base Product Number: LCM-S02402

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Message Displays
Product Number LCM-S02402DSF
Product Name Optoelectronics - Display Modules - LCD, OLED Character and Numeric
Display Type Character
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Display Type Matrix
Character Height 102 mm (4 inches)
View Details
Big Flexible Display - G3 BFD - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Display Type Line
Display Inputs Serial
Features / Applications Indoor; Programmable
View Details
Long Range Weather Oracle Multi Display Displays - Multi-LR - RainWise, Inc.
Specs
Display Type Character
Case Height 0.3048 to 0.3302 m (1 to 1.08 ft)
Case Width 0.1461 to 0.1740 m (0.4792 to 0.5708 ft)
View Details
Graphical/Numeric Displays - RLC421-ND - DigiKey
Specs
Display Type Character
View Details