Altech Corp. 22mm Flush Momentary Push Buttons 2AF2

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Flush Momentary Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Flush Momentary Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Flush Momentary Push Buttons - 2AF2 - Altech Corp.
Flemington, NJ, USA
22mm Flush Momentary Push Buttons
2AF2
22mm Flush Momentary Push Buttons 2AF2
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Flush Momentary Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Flush Momentary
  • Metal Operator
Buy Now Datasheet
22mm Non-Illuminated Flush Mount Momentary Push Buttons - 2AF2 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Flush Mount Momentary Push Buttons
2AF2
22mm Non-Illuminated Flush Mount Momentary Push Buttons 2AF2
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Buy Now Datasheet
Push Buttons/ 22mm Non-Illuminated Metal Operators - 2AF2 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Non-Illuminated Metal Operators
2AF2
Push Buttons/ 22mm Non-Illuminated Metal Operators 2AF2
Flush Momentary with mounting bracket

Flush Momentary with mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2AF2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2AF2
Pushbutton Switches 2AF2
Push Button Operator, 22 mm,

Push Button Operator, 22 mm,

Buy Now
Swedesboro, NJ, United States
Pushbutton Switches
2AF2
Pushbutton Switches 2AF2
Push Button Operator, 22 mm,

Push Button Operator, 22 mm,

Buy Now
Pushbutton, Non-Illuminated, Flush Operator, Black, Momentary, 22mm, 10A, 500V - 70156681 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, Non-Illuminated, Flush Operator, Black, Momentary, 22mm, 10A, 500V
70156681
Pushbutton, Non-Illuminated, Flush Operator, Black, Momentary, 22mm, 10A, 500V 70156681
Bracket Mounting, 22 mm Non Illuminated Metal Operators

Bracket Mounting, 22 mm Non Illuminated Metal Operators

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2AF2 2AF2 2AF2 2AF2 70156681
Product Name 22mm Flush Momentary Push Buttons 22mm Non-Illuminated Flush Mount Momentary Push Buttons Push Buttons/ 22mm Non-Illuminated Metal Operators Pushbutton Switches Pushbutton, Non-Illuminated, Flush Operator, Black, Momentary, 22mm, 10A, 500V
Actuator Specifications Flush Pushbutton Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) Normally Closed (NC)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Imprinted Markings (e.g. ON/OFF, I/O) (optional feature); Wiping Contacts Has CE Certification; Has CSA Certification Has CE Certification; Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Turn Buttons - 2AMLJ4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
22mm Illuminated Mushroom Push Buttons - 2ALM4LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Mushroom Push Buttons - 2AM4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details