Techspray, an ITW Company Swab;Dry;Sgl-Tip;Fiber Optic;Tip ;Hnd-L;50 Swabs 2317-50

Description
The 1.25 mm (2316) and 2. 5mm (2317) wrapped foam fiber optic swabs are ideal for removing transmission disrupting contaminants in bulkhead connectors. The head conforms to the various connector shapes, cleaning the conductor bulkhead corners inside the bulkhead pocket. These swabs may be used wet or dry to remove dirt and oil contamination. Each swab is manufactured with superior proprietary foam; no glues are used in the manufacturing process, thereby minimizing leachable contaminants.
Description
The 1.25 mm (2316) and 2. 5mm (2317) wrapped foam fiber optic swabs are ideal for removing transmission disrupting contaminants in bulkhead connectors. The head conforms to the various connector shapes, cleaning the conductor bulkhead corners inside the bulkhead pocket. These swabs may be used wet or dry to remove dirt and oil contamination. Each swab is manufactured with superior proprietary foam; no glues are used in the manufacturing process, thereby minimizing leachable contaminants.

Suppliers

Company
Product
Description
Supplier Links
Swab;Dry;Sgl-Tip;Fiber Optic;Tip ;Hnd-L;50 Swabs - 70207252 - Allied Electronics, Inc.
Fort Worth, TX, USA
Swab;Dry;Sgl-Tip;Fiber Optic;Tip ;Hnd-L;50 Swabs
70207252
Swab;Dry;Sgl-Tip;Fiber Optic;Tip ;Hnd-L;50 Swabs 70207252
The 1.25 mm (2316) and 2. 5mm (2317) wrapped foam fiber optic swabs are ideal for removing transmission disrupting contaminants in bulkhead connectors. The head conforms to the various connector shapes, cleaning the conductor bulkhead corners inside the bulkhead pocket. These swabs may be used wet or dry to remove dirt and oil contamination. Each swab is manufactured with superior proprietary foam; no glues are used in the manufacturing process, thereby minimizing leachable contaminants.

The 1.25 mm (2316) and 2. 5mm (2317) wrapped foam fiber optic swabs are ideal for removing transmission disrupting contaminants in bulkhead connectors. The head conforms to the various connector shapes, cleaning the conductor bulkhead corners inside the bulkhead pocket. These swabs may be used wet or dry to remove dirt and oil contamination. Each swab is manufactured with superior proprietary foam; no glues are used in the manufacturing process, thereby minimizing leachable contaminants.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 70207252
Product Name Swab;Dry;Sgl-Tip;Fiber Optic;Tip ;Hnd-L;50 Swabs
Type Swab
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Rope - 7388694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 286.6 lbs (130 kg)
View Details