RS Components, Ltd. Rope 193051

Description
Galvanised catenary wire,3mm dia x 50m L
Request a Quote
Description
Galvanised catenary wire,3mm dia x 50m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope - 193051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised catenary wire,3mm dia x 50m L

Galvanised catenary wire,3mm dia x 50m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 193051
Product Name Rope
Type Cordage / Rope; Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 1835835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 441.0 lbs (200 kg)
View Details
Rope - 2776561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 1.1 yd (1 m)
View Details
Rope - 672992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.39 inch (10 mm)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
View Details