Techspray, an ITW Company Swab;Dry;Sgl-Tip;Cotton;Tip 0.1875"Dia;Hnd-L 6";Wood;1000 Swabs 2301-1000

Description
Lockout, 8.12 " Length, 4.75 " Width, 9.50 " Height, 0.38 lbs. Weight 3⁄16" wide cotton wrapped tip, cushions 6" wood handle, static neutral swab. Tightly wrapped, pre-cleaned cotton ensuring the least amount of extractable contaminants.
Description
Lockout, 8.12 " Length, 4.75 " Width, 9.50 " Height, 0.38 lbs. Weight 3⁄16" wide cotton wrapped tip, cushions 6" wood handle, static neutral swab. Tightly wrapped, pre-cleaned cotton ensuring the least amount of extractable contaminants.

Suppliers

Company
Product
Description
Supplier Links
Swab;Dry;Sgl-Tip;Cotton;Tip 0.1875
Fort Worth, TX, USA
Swab;Dry;Sgl-Tip;Cotton;Tip 0.1875"Dia;Hnd-L 6";Wood;1000 Swabs
70207249
Swab;Dry;Sgl-Tip;Cotton;Tip 0.1875"Dia;Hnd-L 6";Wood;1000 Swabs 70207249
Lockout, 8.12 " Length, 4.75 " Width, 9.50 " Height, 0.38 lbs. Weight 3⁄16" wide cotton wrapped tip, cushions 6" wood handle, static neutral swab. Tightly wrapped, pre-cleaned cotton ensuring the least amount of extractable contaminants.

Lockout, 8.12 " Length, 4.75 " Width, 9.50 " Height, 0.38 lbs. Weight
3⁄16" wide cotton wrapped tip, cushions 6" wood handle, static neutral swab.
Tightly wrapped, pre-cleaned cotton ensuring the least amount of extractable contaminants.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 70207249
Product Name Swab;Dry;Sgl-Tip;Cotton;Tip 0.1875"Dia;Hnd-L 6";Wood;1000 Swabs
Type Swab
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 1835829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 220.5 lbs (100 kg)
View Details