TE Connectivity Snap Action Switches K2001061

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Lever Actuator Type : Lever Switch Connection Type : Solder Switch Style : Micro
Request a Quote
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Lever Actuator Type : Lever Switch Connection Type : Solder Switch Style : Micro
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K2001061 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K2001061
Snap Action Switches K2001061
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Industry Standards IP Rating : IP40 Product Type Features Actuator Style : Lever Actuator Type : Lever Switch Connection Type : Solder Switch Style : Micro

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw

Electrical Characteristics


  • Contact Current Rating (AMP) : 10.1
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 24

Industry Standards


  • IP Rating : IP40

Product Type Features


  • Actuator Style : Lever
  • Actuator Type : Lever
  • Switch Connection Type : Solder
  • Switch Style : Micro
Buy Now

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K2001061
Product Name Snap Action Switches
Actuator Style Lever Style; Lever
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2001718 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - 450-3337-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action Switches - K1009753 - TE Connectivity
Specs
Actuator Style Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2351461-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers