TE Connectivity
Snap Action Switches
K1153226
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw
Mechanical Attachment Snap Action Switch Mounting Angle : Vertical
Product Type Features Actuator Style : Plunger Switch Style : Micro
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw
Mechanical Attachment Snap Action Switch Mounting Angle : Vertical
Product Type Features Actuator Style : Plunger Switch Style : Micro
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw
Mechanical Attachment Snap Action Switch Mounting Angle : Vertical
Product Type Features Actuator Style : Plunger Switch Style : Micro
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
Mechanical Attachment
- Snap Action Switch Mounting Angle : Vertical
Product Type Features
- Actuator Style : Plunger
- Switch Style : Micro
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Snap Action Switches |
|
Product Number
|
K1153226 |
|
Product Name
|
Snap Action Switches |
|
Standards and Certifications
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Style
Angled Toggle (Detector)
Operating Temp
-4 to 158 F (-20 to 70 C)
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
View Details
Actuator Style
Pin Plunger
Standards and Certifications
RoHS
Operating Temp
167 F (75 C)
View Details
3 suppliers
Actuator Style
Lever Style; Lever
Common Size
Subminiature
Actuator Material
Metallic
View Details
Actuator Style
Stuffer (Plunger Style)
Standards and Certifications
RoHS
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
View Details