TE Connectivity Snap Action, Limit Switches SAJ405XHL0N30SDTLRQ

Description
MINSA SW HLV 0.30N 0.5A AC SC LG
Request a Quote Datasheet
Description
MINSA SW HLV 0.30N 0.5A AC SC LG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-SAJ405XHL0N30SDTLRQ-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-SAJ405XHL0N30SDTLRQ-ND
Snap Action, Limit Switches 450-SAJ405XHL0N30SDTLRQ-ND
MINSA SW HLV 0.30N 0.5A AC SC LG

MINSA SW HLV 0.30N 0.5A AC SC LG

Buy Now Datasheet
Microsw, Spdt, Hinge Lever, 0.5A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity - 54AH3757 - Newark, An Avnet Company
Chicago, IL, United States
Microsw, Spdt, Hinge Lever, 0.5A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity
54AH3757
Microsw, Spdt, Hinge Lever, 0.5A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity 54AH3757
MICROSW, SPDT, HINGE LEVER, 0.5A, 30VDC ROHS COMPLIANT: YES

MICROSW, SPDT, HINGE LEVER, 0.5A, 30VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number 450-SAJ405XHL0N30SDTLRQ-ND 54AH3757
Product Name Snap Action, Limit Switches Microsw, Spdt, Hinge Lever, 0.5A, 30Vdc Rohs Compliant Alcoswitch Te Connectivity
Actuator Style Lever Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 amps
Actuating Force 1.76 oz (0.4904 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Snap Action, Limit Switches - 450-1448-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A003D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details