A 7Y15M21263 is a steel linear track with mounting holes, 320.8 mm long, made from AISI 420 stainless steel in an unhardened condition. It has a width of 76.2 mm, a height of 9.65 mm, and features five equally spaced mounting holes. The track has a nominal hole diameter of 4.75 mm, with a hole spacing of 7.87 mm between centers. The mounting hole pattern conforms to the standard geometry used across the series, with overall dimensions and hole locations defined per ISO conventions. The product is designed for linear motion applications requiring corrosion resistance without heat treatment.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Y15M21263 |
| Product Name | Steel Track with Mounting Holes, Size 2, 320.8mm Long. Material- AISI 420 Stainless Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |