NB Corporation of America Ball Spline Cylindrical Type

Description
The NB BALL SPLINE is a linear motion mechanism utilizing the recirculating motion of ball elements that can sustain loads and transfer torque either simultaneously or independently. It can be used in a wide variety of applications including robotics and transport type equipment. Key Features At-a-Glance NB ball splines are comprised of a shaft and nut assembly. Ball spline shafts feature raceway grooves. Nut assemblies consist of an outer cylinder, retainer, side rings and ball elements. This type of configuration offers many advantages, including: Reliably smooth motion with specially designed spline nut and shaft High load capacity and long travel life are realized by large ball contact areas and machined grooves that maintain a close radius between shaft and nut components Precise high torque transmission capability with an effective contact angle between shaft and ball elements Adjustable preloads that can be configured to deliver higher rigidity and positioning accuracy High-speed motion performance is realized with a well-balanced, compact outer cylinder design Configurations and Applications To support a wider range of installations and applications, NB manufactures several different ball spline nuts: SSP/SSPS cylindrical-type spline nuts with a key groove and special key SSPM cylindrical-type spline nuts without a key groove, with lock plates SSP-AM/SSPS-AM special compact cylindrical-type spline nuts with a countersink and special key SSPF/SSPFS flanged spline nuts SSPT flanged spline nuts with two side cut flange We also can machine spline shafts to custom specifications. All NB ball spine nuts bearings feature standard side seals for dust protection. For detailed information about each product, download the NB ball spline catalog or speak with a sales representative directly.
Request a Quote Datasheet
Description
The NB BALL SPLINE is a linear motion mechanism utilizing the recirculating motion of ball elements that can sustain loads and transfer torque either simultaneously or independently. It can be used in a wide variety of applications including robotics and transport type equipment. Key Features At-a-Glance NB ball splines are comprised of a shaft and nut assembly. Ball spline shafts feature raceway grooves. Nut assemblies consist of an outer cylinder, retainer, side rings and ball elements. This type of configuration offers many advantages, including: Reliably smooth motion with specially designed spline nut and shaft High load capacity and long travel life are realized by large ball contact areas and machined grooves that maintain a close radius between shaft and nut components Precise high torque transmission capability with an effective contact angle between shaft and ball elements Adjustable preloads that can be configured to deliver higher rigidity and positioning accuracy High-speed motion performance is realized with a well-balanced, compact outer cylinder design Configurations and Applications To support a wider range of installations and applications, NB manufactures several different ball spline nuts: SSP/SSPS cylindrical-type spline nuts with a key groove and special key SSPM cylindrical-type spline nuts without a key groove, with lock plates SSP-AM/SSPS-AM special compact cylindrical-type spline nuts with a countersink and special key SSPF/SSPFS flanged spline nuts SSPT flanged spline nuts with two side cut flange We also can machine spline shafts to custom specifications. All NB ball spine nuts bearings feature standard side seals for dust protection. For detailed information about each product, download the NB ball spline catalog or speak with a sales representative directly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Spline - Cylindrical Type - NB Corporation of America
Hanover Park, IL, USA
Ball Spline
Cylindrical Type
Ball Spline Cylindrical Type
The NB BALL SPLINE is a linear motion mechanism utilizing the recirculating motion of ball elements that can sustain loads and transfer torque either simultaneously or independently. It can be used in a wide variety of applications including robotics and transport type equipment. Key Features At-a-Glance NB ball splines are comprised of a shaft and nut assembly. Ball spline shafts feature raceway grooves. Nut assemblies consist of an outer cylinder, retainer, side rings and ball elements. This type of configuration offers many advantages, including: Reliably smooth motion with specially designed spline nut and shaft High load capacity and long travel life are realized by large ball contact areas and machined grooves that maintain a close radius between shaft and nut components Precise high torque transmission capability with an effective contact angle between shaft and ball elements Adjustable preloads that can be configured to deliver higher rigidity and positioning accuracy High-speed motion performance is realized with a well-balanced, compact outer cylinder design Configurations and Applications To support a wider range of installations and applications, NB manufactures several different ball spline nuts: SSP/SSPS cylindrical-type spline nuts with a key groove and special key SSPM cylindrical-type spline nuts without a key groove, with lock plates SSP-AM/SSPS-AM special compact cylindrical-type spline nuts with a countersink and special key SSPF/SSPFS flanged spline nuts SSPT flanged spline nuts with two side cut flange We also can machine spline shafts to custom specifications. All NB ball spine nuts bearings feature standard side seals for dust protection. For detailed information about each product, download the NB ball spline catalog or speak with a sales representative directly.

The NB BALL SPLINE is a linear motion mechanism utilizing the recirculating motion of ball elements that can sustain loads and transfer torque either simultaneously or independently. It can be used in a wide variety of applications including robotics and transport type equipment.

Key Features At-a-Glance

NB ball splines are comprised of a shaft and nut assembly. Ball spline shafts feature raceway grooves. Nut assemblies consist of an outer cylinder, retainer, side rings and ball elements. This type of configuration offers many advantages, including:

  • Reliably smooth motion with specially designed spline nut and shaft
  • High load capacity and long travel life are realized by large ball contact areas and machined grooves that maintain a close radius between shaft and nut components
  • Precise high torque transmission capability with an effective contact angle between shaft and ball elements
  • Adjustable preloads that can be configured to deliver higher rigidity and positioning accuracy
  • High-speed motion performance is realized with a well-balanced, compact outer cylinder design

Configurations and Applications

To support a wider range of installations and applications, NB manufactures several different ball spline nuts:

  • SSP/SSPS cylindrical-type spline nuts with a key groove and special key
  • SSPM cylindrical-type spline nuts without a key groove, with lock plates
  • SSP-AM/SSPS-AM special compact cylindrical-type spline nuts with a countersink and special key
  • SSPF/SSPFS flanged spline nuts
  • SSPT flanged spline nuts with two side cut flange

We also can machine spline shafts to custom specifications. All NB ball spine nuts bearings feature standard side seals for dust protection. For detailed information about each product, download the NB ball spline catalog or speak with a sales representative directly.

Supplier's Site Datasheet

Technical Specifications

  NB Corporation of America
Product Category Ball Splines
Product Number Cylindrical Type
Product Name Ball Spline
Overall Shaft Length 19.69 to 197 inch (500 to 5000 mm)
O.D. Spline Shaft Diameter 0.1575 to 3.94 inch (4 to 100 mm)
Spline Nut Overall Length 0.4724 to 9.76 inch (12 to 248 mm)
Spline Nut Outer Diameter 0.3150 to 5.91 inch (8 to 150 mm)
Static Torque 8.85 to 153097 In-lbs (10.2 to 176531 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Spline - Flange Type - NB Corporation of America
NB Corporation of America
Specs
Overall Shaft Length 19.69 to 197 inch (500 to 5000 mm)
O.D. Spline Shaft Diameter 0.1575 to 2.36 inch (4 to 60 mm)
Spline Nut Overall Length 0.4724 to 5.51 inch (12 to 140 mm)
View Details
Ball Screw Spline -  - NB Corporation of America
NB Corporation of America
Specs
Overall Shaft Length 19.69 to 197 inch (500 to 5000 mm)
O.D. Spline Shaft Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
Spline Nut Overall Length 1.71 to 2.56 inch (43.5 to 65 mm)
View Details
Stroke Ball Spline -  - NB Corporation of America
NB Corporation of America
Specs
Overall Shaft Length 19.69 to 197 inch (500 to 5000 mm)
O.D. Spline Shaft Diameter 0.2362 to 0.6299 inch (6 to 16 mm)
Spline Nut Overall Length 1.57 to 2.36 inch (40 to 60 mm)
View Details
Rotary Ball Spline -  - NB Corporation of America
NB Corporation of America
Specs
Overall Shaft Length 19.69 to 197 inch (500 to 5000 mm)
O.D. Spline Shaft Diameter 0.2362 to 2.44 inch (6 to 62 mm)
Spline Nut Overall Length 0.9843 to 5.51 inch (25 to 140 mm)
View Details