IKO International, Inc. Needle Roller Bearing IKO-TAF293820

Description
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-TAF293820
Description
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-TAF293820

Suppliers

Company
Product
Description
Supplier Links
Needle Roller Bearing - IKO-TAF293820 - Reid Supply
Norton Shores, MI, United States
Needle Roller Bearing
IKO-TAF293820
Needle Roller Bearing IKO-TAF293820
Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods. . IKO-TAF293820

Roller bearings can offer higher load capacities than ball bearings by virtue of their line contact versus point contact (used in ball bearings). These bearings can be utilized for general use and within engine connecting rods.


. IKO-TAF293820

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Roller Bearings
Product Number IKO-TAF293820
Product Name Needle Roller Bearing
Bore 1.1420 inch (29.007 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
0.165 in. ID, 0.4687 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3200 lbs (1451 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 186219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details