IKO International, Inc. Linear Slides BSP7-40SL

Description
Precision Linear Slide 4x7x45mm
Request a Quote
Description
Precision Linear Slide 4x7x45mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 1999785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
1999785
Linear Slides 1999785
Precision Linear Slide 4x7x45mm

Precision Linear Slide 4x7x45mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 1999785
Product Name Linear Slides
Stroke or X-Axis Travel 0.9055 inch (23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 38MM SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 16 inch (406 mm)
View Details
Side Drive Positioning Stage - 2203SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-25-30-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details