Coherent Corp. RF Amplifiers - AWT6166RM15P8 AWT6166RM15P8

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 227918-AWT6166RM15P8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 227918-AWT6166RM15P8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWT6166RM15P8
227918-AWT6166RM15P8
RF Amplifiers - AWT6166RM15P8 227918-AWT6166RM15P8
Manufacturer: ANADIGICS, Inc Win Source Part Number: 227918-AWT6166RM15P8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 227918-AWT6166RM15P8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 227918-AWT6166RM15P8
Product Name RF Amplifiers - AWT6166RM15P8
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007APC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPA2612-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12000 MHz
View Details
SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 12 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-123LN5+ - Mini-Circuits
Specs
Frequency Range 500 to 12000 MHz
Minimum Gain 7.6 dB
Maximum Gain 19.5 dB
View Details
3 suppliers