Coherent Corp. RF Power Dividers/Splitters - APS3625 APS3625

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 224183-APS3625 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 224183-APS3625 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - APS3625 - APS3625 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - APS3625
APS3625
RF Power Dividers/Splitters - APS3625 APS3625
Manufacturer: ANADIGICS, Inc Win Source Part Number: 224183-APS3625 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 224183-APS3625
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number APS3625
Product Name RF Power Dividers/Splitters - APS3625
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Combiner - 5o2T250142390 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 - 22 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports - MPD-0222FCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 2000.00 to 22000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-SCN-2-45+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.70 dB
Isolation 15.00 dB
View Details
3 suppliers
2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) - HPD0.5-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details