Coherent Corp. RF Power Dividers/Splitters - APS3608R APS3608R

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 224180-APS3608R Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 224180-APS3608R Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - APS3608R - APS3608R - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - APS3608R
APS3608R
RF Power Dividers/Splitters - APS3608R APS3608R
Manufacturer: ANADIGICS, Inc Win Source Part Number: 224180-APS3608R Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 224180-APS3608R
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number APS3608R
Product Name RF Power Dividers/Splitters - APS3608R
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHF-2A-200 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 190.00 to 210.00 MHz
Insertion Loss 0.30 dB
View Details
PD-0450, Wideband Wilkinson Power Divider - PD-0450 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 4000.00 to 50000.00 MHz
View Details
8 Way Power Divider - 5o34108631 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 1000.00 to 4000.00 MHz
View Details
900MHZ 2.3GHZ Rf Power Divider Splitter - 851-TCP-2-23-75+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Frequency 900.00 to 2300.00 MHz
View Details
3 suppliers