Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHF-2A-200 SQ

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 190 Frequency Max (MHz) | 210 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 190 Frequency Max (MHz) | 210 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHF-2A-200 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHF-2A-200 SQ
Power Dividers, Combiners, Hybrids QHF-2A-200 SQ
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 190 Frequency Max (MHz) | 210 CW Power (W) | 1 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.75 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 190
  • Frequency Max (MHz) | 210
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | 0.75
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 23
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHF-2A-200 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 190.00 to 210.00 MHz
Insertion Loss 0.30 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDK-45R-29G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41M-3G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 4000.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - FH-30003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-30A-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 2000.00 MHz
Insertion Loss 2.20 dB
View Details