Coherent Corp. RF Amplifiers - ACA0861D ACA0861D

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1135119-ACA0861D Manufacturer Homepage: www.anadigics.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1135119-ACA0861D Manufacturer Homepage: www.anadigics.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACA0861D
1135119-ACA0861D
RF Amplifiers - ACA0861D 1135119-ACA0861D
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1135119-ACA0861D Manufacturer Homepage: www.anadigics.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 1135119-ACA0861D
Manufacturer Homepage: www.anadigics.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1135119-ACA0861D
Product Name RF Amplifiers - ACA0861D
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50(P15) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
2.4 GHz Front End - SE2620T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
RF Amplifiers - RF2336TR7 - 983368-RF2336TR7 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Minimum Gain 16.5 dB
View Details