igus® inc. Bushing MSM-0812-08

Description
BUSHING PLAS SELFLUBE 08X12X8 LG. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING PLAS SELFLUBE 08X12X8 LG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 88607680 - Radwell International
Willingboro, NJ, United States
Bushing
88607680
Bushing 88607680
BUSHING PLAS SELFLUBE 08X12X8 LG. FREE 2 YEAR RADWELL WARRANTY

BUSHING PLAS SELFLUBE 08X12X8 LG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 88607680
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 02DU02 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1236 to 0.1243 inch (3.14 to 3.16 mm)
View Details
IRR: Inner Ring Races - IRR-1-3/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.1875 inch (30.16 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details