GGB GGB-CBM™ Thin-Walled Bimetallic Bearings 12 GGB-CCM

Description
STRUCTURE Thin Walled Bimetal Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite) in the sliding layer High load capacity and suited to temperatures from -150°C up to 280°C Different metallic backings are available: stainless steel, carbon steel or bronze Lead-free alloys are available
Request a Quote Datasheet
Description
STRUCTURE Thin Walled Bimetal Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite) in the sliding layer High load capacity and suited to temperatures from -150°C up to 280°C Different metallic backings are available: stainless steel, carbon steel or bronze Lead-free alloys are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GGB-CBM™ Thin-Walled Bimetallic Bearings - 12 GGB-CCM - GGB
Thorofare, NJ, United States
GGB-CBM™ Thin-Walled Bimetallic Bearings
12 GGB-CCM
GGB-CBM™ Thin-Walled Bimetallic Bearings 12 GGB-CCM
STRUCTURE Thin Walled Bimetal Bearing produced by Metallurgic Powder Process CHARACTERISTICS Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite) in the sliding layer High load capacity and suited to temperatures from -150°C up to 280°C Different metallic backings are available: stainless steel, carbon steel or bronze Lead-free alloys are available

STRUCTURE

Thin Walled Bimetal Bearing produced by Metallurgic Powder Process

CHARACTERISTICS

  • Self-lubricating and maintenance-free with homogeneously distributed solid lubricant (graphite) in the sliding layer
  • High load capacity and suited to temperatures from -150°C up to 280°C
  • Different metallic backings are available: stainless steel, carbon steel or bronze
  • Lead-free alloys are available
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 12 GGB-CCM
Product Name GGB-CBM™ Thin-Walled Bimetallic Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0203 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.0785 to 0.0787 inch (1.99 to 2.00 mm)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 13 DB 17 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 18 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DX™ 10 Metal-Polymer Plain Bearings - 05 DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details