igus® inc. Leadscrew Nut

Description
Self-lubricating iglide® J high performance plastic Installation without additional rework Ideal torque transmission through form fit Typical application areas: Heavy duty applications, applications with fixed stop
Description
Self-lubricating iglide® J high performance plastic Installation without additional rework Ideal torque transmission through form fit Typical application areas: Heavy duty applications, applications with fixed stop

Suppliers

Company
Product
Description
Supplier Links
Leadscrew Nut -  - igus® inc.
East Providence, RI, United States
Leadscrew Nut
Leadscrew Nut
Self-lubricating iglide® J high performance plastic Installation without additional rework Ideal torque transmission through form fit Typical application areas: Heavy duty applications, applications with fixed stop
  • Self-lubricating
  • iglide® J high performance plastic
  • Installation without additional rework
  • Ideal torque transmission through form fit

Typical application areas: Heavy duty applications, applications with fixed stop

Supplier's Site

Technical Specifications

  igus® inc.
Product Category Lead Screws and ACME Screws
Product Name Leadscrew Nut
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

ACME Flanges - A210004-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1 inch (25.4 mm)
Screw Lead 0.5000 inches per turn (0.7874 turns per cm)
View Details
Feed Screw - Lead Screw - CT15T+1000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 1.75 inch (44.4 mm)
View Details
Direct Drive Linear Actuators: Series M1,2 x 0,25 x L1 - Lead Screw Series M1,2 x 0,25 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0472 inch (1.2 mm)
View Details
Lead Screws - 8625281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.4724 inch (12 mm)
View Details