Rockford Ball Screw ACME Screws A220004-1

Description
ACME Screws
Request a Quote
Description
ACME Screws
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A220004-1 is a 2-inch diameter, 4 threads-per-inch, single-start ACME screw made of 1045CRS steel with a minimum root diameter of 1.698 inches, a lead of 0.500 inches, and a weight of 9.22 lbs/ft. It has a dynamic load capacity of 20,000 lbs, a static load capacity of 64,000 lbs, and a forward driving efficiency of 35%. The screw requires 0.227 in-lbs of torque to raise 1 lb and features a 2C thread class. The flange includes four 0.531-inch through holes on a 4.062-inch bolt circle diameter.

Datasheet Summary
Powered by GS/AI

A220004-1 is a 2-inch diameter, 4 threads-per-inch, single-start ACME screw made of 1045CRS steel with a minimum root diameter of 1.698 inches, a lead of 0.500 inches, and a weight of 9.22 lbs/ft. It has a dynamic load capacity of 20,000 lbs, a static load capacity of 64,000 lbs, and a forward driving efficiency of 35%. The screw requires 0.227 in-lbs of torque to raise 1 lb and features a 2C thread class. The flange includes four 0.531-inch through holes on a 4.062-inch bolt circle diameter.

Suppliers

Company
Product
Description
Supplier Links
ACME Screws - A220004-1 - Rockford Ball Screw
Rockford, IL, United States
ACME Screws
A220004-1
ACME Screws A220004-1
ACME Screws

ACME Screws

Supplier's Site Datasheet

Technical Specifications

  Rockford Ball Screw
Product Category Lead Screws and ACME Screws
Product Number A220004-1
Product Name ACME Screws
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACME Flanges - A120004-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 2 inch (50.8 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
ACME Flanges - A106208-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.6250 inch (15.87 mm)
Screw Lead 0.1250 inches per turn (3.15 turns per cm)
View Details
ACME Nuts - A107510-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.7500 inch (19.05 mm)
Screw Lead 0.1000 inches per turn (3.94 turns per cm)
View Details
ACME Screws - A120004-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details